450-mA, 40-V, low-IQ, adjustable low-dropout voltage regulator with power good & enable 8-SON -40 to 125 Product overview: TPS7A1901DRBT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1901DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798235-TPS7A1901DRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Current: 450mA
Family Name: TPS7A19
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): NCV4276ADTADJRKG; BD00EA5WHFP-TR; LT3055MPMSE#TR; NCV4276TQVA5ADJ;
Introduction Date: November 03, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 450mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 450mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 450mA 8-SON (3x3)
IC REG LINEAR POS ADJ 450MA 8SON
IC REG LINEAR POS ADJ 450MA 8SON
IC REG LINEAR POS ADJ 450MA 8SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A1901DRBT | 798235-TPS7A1901DRBT | 296-45026-6-ND | TPS7A1901DRBT | TPS7A1901DRBT | TPS7A1901DRBT |
| Product Name | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A1901DRBT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 4.50E-4 volts | 0.4500 volts | 0.4500 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Low Dropout | Standard | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps |