60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SON (3x3)
100-mA, 60-V, ultra-low-IQ, low-dropout (LDO) voltage regulator with power good and enable 8-SON -40 to 125 Product overview: TPS7A1633DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1633DRBR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244779-TPS7A1633DRB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 50dB (100Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40970-6,TPS7A163
Base Product Number: TPS7A1633
Voltage Dropout (Max): 0.5V @ 100mA
IC REG LINEAR 3.3V 100MA 8SON
IC REG LINEAR 3.3V 100MA 8SON
IC REG LINEAR 3.3V 100MA 8SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A1633DRBR | 296-40970-2-ND | 776-TPS7A1633DRBR | 1244779-TPS7A1633DRBR | TPS7A1633DRBR | TPS7A1633DRBR | TPS7A1633DRBR |
| Product Name | TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; MSOP-PowerPAD,SON | Other; 8-VDFN Exposed Pad | Other; Tape & Reel | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |