Automotive 1-A, 36-V, low-noise, high-PSRR, low-dropout voltage regulator with enable 20-VQFN -40 to 125 Product overview: TPS7A4701QRGWTQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4701QRGWTQ1
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Manufacturer: Texas Instruments
Win Source Part Number: 937404-TPS7A4701QRGW
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 145°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable/Programma
Package: 20-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A4701
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47431-6, 296-47431-1, 296-47431-2
IC REG LINEAR POS ADJ 1A 20VQFN
IC REG LINEAR POS ADJ 1A 20VQFN
IC REG LINEAR POS ADJ 1A 20VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS7A4701QRGWTQ1 | 296-47431-2-ND | 937404-TPS7A4701QRGWTQ1 | TPS7A4701QRGWTQ1 | TPS7A4701QRGWTQ1 | TPS7A4701QRGWTQ1 |
| Product Name | Automotive VQFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701QRGWTQ1 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 4.50E-4 volts | 0.4500 volts | 0.4500 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) | ||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable/Programmable |