Manufacturer: Texas Instruments
Win Source Part Number: 847971-TPS7A8801RTJT
Features: Linear Voltage Regulator IC 2 Output
Package: Reel - TR
Family Name: TPS7A8801
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43312-1, 296-43312-2, TPS7A8801RTJT-ND, -296-43312-1, 296-43312-6, -296-43312-1-ND
Dual 1A LowNoise LDO Regulator Adj QFN20
Dual 1A LowNoise LDO Regulator Adj QFN20
Dual 1A LowNoise LDO Regulator Adj QFN20
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)
1-A, low-noise, high-PSRR, dual-channel adjustable ultra-low-dropout voltage regulator 20-QFN -40 to 125 Product overview: TPS7A8801RTJT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8801RTJT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 20QFN
IC REG LINEAR POS ADJ 1A 20QFN
IC REG LINEAR POS ADJ 1A 20QFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 847971-TPS7A8801RTJT | 1330777 | 1330777P | 296-43312-6-ND | 776-TPS7A8801RTJT | TPS7A8801RTJT | TPS7A8801RTJT | TPS7A8801RTJT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8801RTJT | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Dual QFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; Qfn | Other; QFN | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |||
| Regulator Category | Low dropout voltage | |||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive |