Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 20-QFN (4x4)
500-mA, low-noise, high-PSRR, dual-channel adjustable ultra-low-dropout voltage regulator 20-QFN -40 to 125 Product overview: TPS7A8701RTJR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8701RTJR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 807165-TPS7A8701RTJR
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6.5V
PSRR: 40dB (500kHz)
Maximum Output Voltage: 5.2V
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.1V at 500mA
Current - Supply (Maximum): 4mA
IC REG LIN POS ADJ 500MA 20QFN
IC REG LIN POS ADJ 500MA 20QFN
IC REG LIN POS ADJ 500MA 20QFN
LDO Voltage Regulators Dual 500mA Low-Noise (3.8++VRMS) LDO Voltage Regulator 20-QFN -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-47302-1-ND | 776-TPS7A8701RTJR | 807165-TPS7A8701RTJR | TPS7A8701RTJR | TPS7A8701RTJR | TPS7A8701RTJR | TPS7A8701RTJR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Dual QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8701RTJR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||||
| Output Voltage | 0.8000 to 5.2 volts | 5.2 volts | 0.8000 volts | 0.8000 volts |