Texas Instruments TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4201DGNR

Description
28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator - TPS7A4201DGNR - Texas Instruments
Dallas, TX, United States
TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator
TPS7A4201DGNR
TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4201DGNR
28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNR - 1113536-TPS7A4201DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNR
1113536-TPS7A4201DGNR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNR 1113536-TPS7A4201DGNR
Manufacturer: Texas Instruments Win Source Part Number: 1113536-TPS7A4201DGN R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Family Name: TPS7A42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 1.175V Dropout Voltage-Max: 1.3V @ 50mA Operating Supply Current: 65μA PSRR: 65dB (100Hz) Maximum Output Voltage: 26V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): LT1761IS5-BYP#TRPBF; LT1761ES5-SD; LT1761ES5-BYP#TR; LT1761IS5-BYP#TRM; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1113536-TPS7A4201DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Family Name: TPS7A42
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1.175V
Dropout Voltage-Max: 1.3V @ 50mA
Operating Supply Current: 65μA
PSRR: 65dB (100Hz)
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LT1761IS5-BYP#TRPBF; LT1761ES5-SD; LT1761ES5-BYP#TR; LT1761IS5-BYP#TRM;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50mA 28V 1.185V LDO Voltage Regulator IC
776-TPS7A4201DGNR
50mA 28V 1.185V LDO Voltage Regulator IC 776-TPS7A4201DGNR
50mA LDO, 28V In, Adj Out, 1.185V Ref, 65dB PSRR, 125C Product overview: TPS7A4201DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 28V, 1.185V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 28V, 1.185V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4201DGNR can be used for catalog matching and distributor lookup.

50mA LDO, 28V In, Adj Out, 1.185V Ref, 65dB PSRR, 125C Product overview: TPS7A4201DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 28V, 1.185V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 28V, 1.185V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4201DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30082-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30082-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30082-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30082-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30082-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30082-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30082-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30082-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30082-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4201DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4201DGNR
PMIC - Voltage Regulators - Linear TPS7A4201DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4201DGNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4201DGNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4201DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4201DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4201DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4201DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A4201DGNR 1113536-TPS7A4201DGNR 776-TPS7A4201DGNR 296-30082-6-ND TPS7A4201DGNR TPS7A4201DGNR TPS7A4201DGNR
Product Name TPS7A4201 28V Input, 50mA, Single Output Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A4201DGNR 50mA 28V 1.185V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; MSOP-PowerPAD Other; 8-MSOP-PowerPad Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.2 to 26 volts 1.18 volts 26 volts 1.18 to 26 volts 1.18 volts 1.18 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data