Texas Instruments TPS7A4101 50V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4101DGNR

Description
50V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote
Description
50V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS7A4101DGNR is a low-dropout linear regulator designed for high voltage applications, capable of handling input voltages up to 50V and providing a maximum output current of 50mA. It features a wide input voltage range from 7V to 50V and offers an adjustable output voltage from approximately 1.175V to 48V. The device is stable with output capacitance greater than 4.7µF and input capacitance greater than 1µF, making it suitable for compact designs. It includes an enable pin compatible with standard CMOS logic for low-current shutdown mode, and incorporates internal thermal shutdown and current limiting for protection during fault conditions. The operating temperature range is from -40°C to 125°C, making it suitable for industrial and telecom applications where high voltage transients may occur. The TPS7A4101 is packaged in an 8-pin HVSSOP, which enhances thermal performance and minimizes board space requirements.

Datasheet Summary
Powered by GS/AI

The TPS7A4101DGNR is a low-dropout linear regulator designed for high voltage applications, capable of handling input voltages up to 50V and providing a maximum output current of 50mA. It features a wide input voltage range from 7V to 50V and offers an adjustable output voltage from approximately 1.175V to 48V. The device is stable with output capacitance greater than 4.7µF and input capacitance greater than 1µF, making it suitable for compact designs. It includes an enable pin compatible with standard CMOS logic for low-current shutdown mode, and incorporates internal thermal shutdown and current limiting for protection during fault conditions. The operating temperature range is from -40°C to 125°C, making it suitable for industrial and telecom applications where high voltage transients may occur. The TPS7A4101 is packaged in an 8-pin HVSSOP, which enhances thermal performance and minimizes board space requirements.

Suppliers

Company
Product
Description
Supplier Links
TPS7A4101 50V Input, 50mA, Single Output Low-Dropout Linear Regulator - TPS7A4101DGNR - Texas Instruments
Dallas, TX, United States
TPS7A4101 50V Input, 50mA, Single Output Low-Dropout Linear Regulator
TPS7A4101DGNR
TPS7A4101 50V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4101DGNR
50V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

50V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4101DGNR - 034879-TPS7A4101DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4101DGNR
034879-TPS7A4101DGNR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4101DGNR 034879-TPS7A4101DGNR
Manufacturer: Texas Instruments Win Source Part Number: 034879-TPS7A4101DGNR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.78V @ 50mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Family Name: TPS7A4101 Output Voltage: 1.175 V to 48 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 1.175V Dropout Voltage-Max: 1.3V @ 50mA Operating Supply Current: 65μA PSRR: 65dB (100Hz) Maximum Output Voltage: 48V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): LT3060HTS8; LT3060MPTS8; LT3061EMS8E#TRPBF; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034879-TPS7A4101DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.78V @ 50mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Family Name: TPS7A4101
Output Voltage: 1.175 V to 48 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 1.175V
Dropout Voltage-Max: 1.3V @ 50mA
Operating Supply Current: 65μA
PSRR: 65dB (100Hz)
Maximum Output Voltage: 48V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LT3060HTS8; LT3060MPTS8; LT3061EMS8E#TRPBF;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30081-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30081-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30081-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30081-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30081-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30081-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30081-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30081-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30081-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
50mA 50V 20uA HTSSOP LDO Voltage Regulator IC
776-TPS7A4101DGNR
50mA 50V 20uA HTSSOP LDO Voltage Regulator IC 776-TPS7A4101DGNR
50mA 50V Adj LDO Regulator, 1% Acc, 20uA IQ, HTSSOP EP Product overview: TPS7A4101DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 50V, 20uA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 50V, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4101DGNR can be used for catalog matching and distributor lookup.

50mA 50V Adj LDO Regulator, 1% Acc, 20uA IQ, HTSSOP EP Product overview: TPS7A4101DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 50V, 20uA, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 50V, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4101DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4101DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4101DGNR
PMIC - Voltage Regulators - Linear TPS7A4101DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4101DGNR
LDO Voltage Regulators TPS7A4101DGNR
LDO Voltage Regulators 50Vin,50mA,Sgl Out LDO Linear Reg

LDO Voltage Regulators 50Vin,50mA,Sgl Out LDO Linear Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4101DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4101DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4101DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A4101DGNR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A4101DGNR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A4101DGNR
65dB@(100Hz) 50mA Adjustable 1.175V~48V Positive electrode 50V MSOP-8-EP Linear Voltage Regulators (LDO) ROHS

65dB@(100Hz) 50mA Adjustable 1.175V~48V Positive electrode 50V MSOP-8-EP Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4101DGNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4101DGNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4101DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4101DGNR 034879-TPS7A4101DGNR 296-30081-2-ND 776-TPS7A4101DGNR TPS7A4101DGNR TPS7A4101DGNR TPS7A4101DGNR TPS7A4101DGNR TPS7A4101DGNR
Product Name TPS7A4101 50V Input, 50mA, Single Output Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A4101DGNR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 50mA 50V 20uA HTSSOP LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; MSOP-PowerPAD Other; 8-MSOP-PowerPad Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; HTSSOP EP SSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.2 to 48 volts 1.18 volts 1.18 to 48 volts 48 volts 1.18 volts 1.18 to 48 volts 1.18 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details