Texas Instruments TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good TPS7A1601DGNT

Description
60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good - TPS7A1601DGNT - Texas Instruments
Dallas, TX, United States
TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good
TPS7A1601DGNT
TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good TPS7A1601DGNT
60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125

60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30258-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30258-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30258-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30258-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30258-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30258-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30258-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30258-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30258-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
60V 100mA 4uA LDO Voltage Regulator IC
776-TPS7A1601DGNT
60V 100mA 4uA LDO Voltage Regulator IC 776-TPS7A1601DGNT
60V 100mA LDO Voltage Regulator, 4uA IQ, 1.2V-18.5V, 2% Acc, HVSSOP Product overview: TPS7A1601DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 100mA, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 100mA, 4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1601DGNT can be used for catalog matching and distributor lookup.

60V 100mA LDO Voltage Regulator, 4uA IQ, 1.2V-18.5V, 2% Acc, HVSSOP Product overview: TPS7A1601DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 100mA, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 100mA, 4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1601DGNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DGNT - 144430-TPS7A1601DGNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DGNT
144430-TPS7A1601DGNT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DGNT 144430-TPS7A1601DGNT
Manufacturer: Texas Instruments Win Source Part Number: 144430-TPS7A1601DGNT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.265V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 100mA Output Voltage: 1.2 V to 18.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 15μA PSRR: 50dB (100Hz) Maximum Output Voltage: 18.5V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144430-TPS7A1601DGNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.265V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 100mA
Output Voltage: 1.2 V to 18.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 15μA
PSRR: 50dB (100Hz)
Maximum Output Voltage: 18.5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A1601DGNT
LDO Voltage Regulators TPS7A1601DGNT
LDO Voltage Regulators 60V,5uA Iq,100mA LDO Voltage Reg

LDO Voltage Regulators 60V,5uA Iq,100mA LDO Voltage Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A1601DGNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A1601DGNT
PMIC - Voltage Regulators - Linear TPS7A1601DGNT
IC REG LIN POS ADJ 100MA 8HVSSOP

IC REG LIN POS ADJ 100MA 8HVSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A1601DGNT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A1601DGNT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A1601DGNT
IC REG LIN POS ADJ 100MA 8HVSSOP

IC REG LIN POS ADJ 100MA 8HVSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A1601DGNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A1601DGNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A1601DGNT
IC REG LIN POS ADJ 100MA 8HVSSOP

IC REG LIN POS ADJ 100MA 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A1601DGNT 296-30258-1-ND 776-TPS7A1601DGNT 144430-TPS7A1601DGNT TPS7A1601DGNT TPS7A1601DGNT TPS7A1601DGNT TPS7A1601DGNT
Product Name TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 60V 100mA 4uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DGNT LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; MSOP-PowerPAD,SON Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; MSOP Other; 8-MSOP-PowerPad Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.2 to 18.5 volts 1.2 to 18.5 volts 18.5 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24735RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers