Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
50-MA, 65-V, LOW-IQ, LDO LINEAR
50-MA, 65-V, LOW-IQ, LDO LINEAR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A4450DGQRTR-ND | TPS7A4450DGQR | TPS7A4450DGQR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP | |
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Power Good |