Automotive Catalog 300-mA 40-V LDO With Ultra-Low Iq and Watchdog 14-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-HTSSOP
Automotive 300-mA, off-battery (40-V), low-IQ, adjustable low-dropout voltage regulator with WD 14-HTSSOP -40 to 125 Product overview: TPS7A6401QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6401QPWPRQ1
TPS7A6401-Q1 Automotive 300-mA 40-V low-dropout (LDO) regulator with ultra-low IQ and watchdog
Manufacturer: Texas Instruments
Win Source Part Number: 1317104-TPS7A6401QPW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Voltage - Output (Max): 7V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
PSRR: 60dB ~ 30dB (100Hz ~ 150kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS7A6401QPWPRQ1-ND,
Base Product Number: TPS7A6401
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 200mA
IC REG LIN POS ADJ 14HTSSOP
IC REG LIN POS ADJ 14HTSSOP
IC REG LIN POS ADJ 14HTSSOP
LDO Voltage Regulators AC 300-mA 40V LDO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A6401QPWPRQ1 | 296-37003-2-ND | 776-TPS7A6401QPWPRQ1 | TPS7A6401QPWPRQ1 | 1317104-TPS7A6401QPWPRQ1 | TPS7A6401QPWPRQ1 | TPS7A6401QPWPRQ1 | TPS7A6401QPWPRQ1 | TPS7A6401QPWPRQ1 |
| Product Name | TPS7A6401-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low Iq and Watchdog | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power HTSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; HTSSOP14 | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Reset | Enable, Reset |