Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - TPS7A8801RTJR TPS7A8801RTJR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803533-TPS7A8801RTJR Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6.5V PSRR: 40dB (500kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Maximum Dropout Voltage: 0.2V at 1A Current - Quiescent (Iq): 3.5mA Current - Supply (Maximum): 4mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803533-TPS7A8801RTJR Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6.5V PSRR: 40dB (500kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Maximum Dropout Voltage: 0.2V at 1A Current - Quiescent (Iq): 3.5mA Current - Supply (Maximum): 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8801RTJR - 803533-TPS7A8801RTJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8801RTJR
803533-TPS7A8801RTJR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A8801RTJR 803533-TPS7A8801RTJR
Manufacturer: Texas Instruments Win Source Part Number: 803533-TPS7A8801RTJR Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6.5V PSRR: 40dB (500kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Maximum Dropout Voltage: 0.2V at 1A Current - Quiescent (Iq): 3.5mA Current - Supply (Maximum): 4mA

Manufacturer: Texas Instruments
Win Source Part Number: 803533-TPS7A8801RTJR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6.5V
PSRR: 40dB (500kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.2V at 1A
Current - Quiescent (Iq): 3.5mA
Current - Supply (Maximum): 4mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47902-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47902-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47902-2-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47902-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47902-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47902-1-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47902-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47902-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47902-6-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)

Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
1A 6.5V 5V QFN LDO Voltage Regulator IC
776-TPS7A8801RTJR
1A 6.5V 5V QFN LDO Voltage Regulator IC 776-TPS7A8801RTJR
2-Ch LDO, 1A, Adj, 6.5V In, 0.8-5V Out, 20-QFN Product overview: TPS7A8801RTJR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6.5V, 5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8801RTJR can be used for catalog matching and distributor lookup.

2-Ch LDO, 1A, Adj, 6.5V In, 0.8-5V Out, 20-QFN Product overview: TPS7A8801RTJR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6.5V, 5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8801RTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2653565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653565
Voltage Regulators 2653565
LDO Voltage Regulators, TPS7A8801RTJR

LDO Voltage Regulators, TPS7A8801RTJR

Supplier's Site
Voltage Regulators - 2653565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653565P
Voltage Regulators 2653565P
LDO Voltage Regulators, TPS7A8801RTJR

LDO Voltage Regulators, TPS7A8801RTJR

Supplier's Site
Voltage Regulators - 2653564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2653564
Voltage Regulators 2653564
LDO Voltage Regulators, TPS7A8801RTJR

LDO Voltage Regulators, TPS7A8801RTJR

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A8801RTJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A8801RTJR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A8801RTJR
IC REG LINEAR POS ADJ 1A 20QFN

IC REG LINEAR POS ADJ 1A 20QFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A8801RTJR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A8801RTJR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A8801RTJR
IC REG LINEAR POS ADJ 1A 20QFN

IC REG LINEAR POS ADJ 1A 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A8801RTJR
LDO Voltage Regulators TPS7A8801RTJR
LDO Voltage Regulators Dual 1A LDO

LDO Voltage Regulators Dual 1A LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A8801RTJR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A8801RTJR
PMIC - Voltage Regulators - Linear TPS7A8801RTJR
IC REG LINEAR POS ADJ 1A 20QFN

IC REG LINEAR POS ADJ 1A 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 803533-TPS7A8801RTJR 296-47902-2-ND 776-TPS7A8801RTJR 2653565 TPS7A8801RTJR TPS7A8801RTJR TPS7A8801RTJR TPS7A8801RTJR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS7A8801RTJR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 6.5V 5V QFN LDO Voltage Regulator IC Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad Other; QFN Other; 20-WFQFN Exposed Pad
Special Features Input Overcurrent Protection; Enable, Power Good, Soft Start Input Overcurrent Protection Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data