Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DSBGA
LDO Voltage Regulators 500-mA low-IQ ultra-low-dropout (LDO) (130 mV at 500 mA) linear regulator 5-DSBGA -40 to 125
IC REG LINEAR 0.6V 500MA 5DSBGA
IC REG LINEAR 0.6V 500MA 5DSBGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A1106PYKARTR-ND | TPS7A1106PYKAR | TPS7A1106PYKAR | TPS7A1106PYKAR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 5-XFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection | Enable |