AUTOMOTIVE 500-MA, 40-V, LOW DRO Product overview: TPS7B8750QKVURQ1R2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8750QKVURQ1
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
AUTOMOTIVE 500-MA, 40-V, LOW DRO
AUTOMOTIVE 500-MA, 40-V, LOW DRO
AUTOMOTIVE 500-MA, 40-V, LOW DRO
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7B8750QKVURQ1R2 | 296-TPS7B8750QKVURQ1R2DKR-ND | TPS7B8750QKVURQ1R2 | TPS7B8750QKVURQ1R2 | TPS7B8750QKVURQ1R2 |
| Product Name | Automotive Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.3900 volts | 0.5750 volts | 0.5750 volts |