Manufacturer: Texas Instruments
Win Source Part Number: 1113604-TPS92515DGQT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 5.5V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 2A 10HVSSOP
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1113604-TPS92515DGQT | TPS92515DGQT |
| Product Name | PMIC - PMIC - LED Drivers - TPS92515DGQT | LED Drivers |
| Package Type | Other; 10-MSOP-PowerPad | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) |