IC REG LIN POS ADJ 100MA 8HVSSOP
IC REG LIN POS ADJ 100MA 8HVSSOP
IC REG LIN POS ADJ 100MA 8HVSSOP
100-MA, 60-V, 5-A QUIESCENT CURR
100-MA, 60-V, 5-A QUIESCENT CURR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1601ADGNRCT-ND | TPS7A1601ADGNR | TPS7A1601ADGNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Special Features | Input Overcurrent Protection |