300-mA, 18-V, ultra-low-IQ, high-accuracy, adjustable low-dropout voltage regulator with power good 6-WSON -40 to 125 Product overview: TPS7A2501DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A2501DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 849038-TPS7A2501DRVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7A2501
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS7A2501DRVRCT,
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-WSON (2x2)
IC REG LIN POS ADJ 300MA 6WSON
LDO Voltage Regulators 300-mA 18-V ultra-low-IQ low-dropout (LDO) linear voltage regulator with power good 6-WSON -40 to 125
IC REG LIN POS ADJ 300MA 6WSON
IC REG LIN POS ADJ 300MA 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS7A2501DRVR | 849038-TPS7A2501DRVR | 296-TPS7A2501DRVRDKR-ND | TPS7A2501DRVR | TPS7A2501DRVR | TPS7A2501DRVR | TPS7A2501DRVR |
| Product Name | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A2501DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 3.60E-4 volts | 0.3400 volts | 0.3400 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Other; Reel - TR | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive |