Texas Instruments TPS7A3401 ?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator TPS7A3401DGNR

Description
?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A3401 ?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator - TPS7A3401DGNR - Texas Instruments
Dallas, TX, United States
TPS7A3401 ?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator
TPS7A3401DGNR
TPS7A3401 ?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator TPS7A3401DGNR
?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29103-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29103-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29103-6-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29103-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29103-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29103-2-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29103-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29103-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29103-1-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP

Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A3401DGNR - 088254-TPS7A3401DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A3401DGNR
088254-TPS7A3401DGNR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A3401DGNR 088254-TPS7A3401DGNR
Manufacturer: Texas Instruments Win Source Part Number: 088254-TPS7A3401DGNR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 200mA Output Voltage: -1.18 V to -18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -1.18V Dropout Voltage-Max: 0.8V @ 200mA Operating Supply Current: 100μA to 950μA PSRR: 50dB (1kHz) Maximum Output Voltage: -18V Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088254-TPS7A3401DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.5V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: -1.18 V to -18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -1.18V
Dropout Voltage-Max: 0.8V @ 200mA
Operating Supply Current: 100μA to 950μA
PSRR: 50dB (1kHz)
Maximum Output Voltage: -18V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200mA -20V -18V LDO Voltage Regulator IC
776-TPS7A3401DGNR
200mA -20V -18V LDO Voltage Regulator IC 776-TPS7A3401DGNR
200mA Neg Adj LDO, -20V In, -18V Out, 1.5% Acc, 500mV Drop Product overview: TPS7A3401DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -20V, -18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -20V, -18V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3401DGNR can be used for catalog matching and distributor lookup.

200mA Neg Adj LDO, -20V In, -18V Out, 1.5% Acc, 500mV Drop Product overview: TPS7A3401DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -20V, -18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -20V, -18V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3401DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A3401DGNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A3401DGNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A3401DGNR
IC REG LIN NEG ADJ 200MA 8HVSSOP

IC REG LIN NEG ADJ 200MA 8HVSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A3401DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A3401DGNR
PMIC - Voltage Regulators - Linear TPS7A3401DGNR
IC REG LIN NEG ADJ 200MA 8HVSSOP

IC REG LIN NEG ADJ 200MA 8HVSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A3401DGNR
LDO Voltage Regulators TPS7A3401DGNR
LDO Voltage Regulators -20V,-200mA,Lo-Noise Neg Vltg,LDO Lin Reg

LDO Voltage Regulators -20V,-200mA,Lo-Noise Neg Vltg,LDO Lin Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A3401DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A3401DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A3401DGNR
IC REG LIN NEG ADJ 200MA 8HVSSOP

IC REG LIN NEG ADJ 200MA 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A3401DGNR 296-29103-6-ND 088254-TPS7A3401DGNR 776-TPS7A3401DGNR TPS7A3401DGNR TPS7A3401DGNR TPS7A3401DGNR TPS7A3401DGNR
Product Name TPS7A3401 ?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A3401DGNR 200mA -20V -18V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable; Adjustable Fixed; Adjustable / Variable Adjustable / Variable
Package Type Other; MSOP-PowerPAD Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 8-MSOP-PowerPad Other; SOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage -18 to -1.2 volts -18 to -1.18 volts 1.18 volts -18 volts -1.18 volts -1.18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25176MDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24297RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers