Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A2027PDQNR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A2027PDQNRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A2027PDQNRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A2027PDQNRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A2027PDQNRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A2027PDQNRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A2027PDQNRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A2027PDQNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A2027PDQNRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A2027PDQNRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244782-TPS7A2027PDQNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244782-TPS7A2027PDQNR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244782-TPS7A2027PDQNR
Win Source Part Number: 1244782-TPS7A2027PDQ NR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.7V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 65dB ~ 40dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 15 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS7A2027PDQNRTR ,296-TPS7A2027PDQNRC T,296-TPS7A2027PDQNR DKR Voltage Dropout (Max): 0.14V @ 300mA

Win Source Part Number: 1244782-TPS7A2027PDQNR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.7V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB ~ 40dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A2027PDQNRTR,296-TPS7A2027PDQNRCT,296-TPS7A2027PDQNRDKR
Voltage Dropout (Max): 0.14V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TPS7A2027PDQNR
Low-Power Voltage Regulator IC 776-TPS7A2027PDQNR
300-MA, ULTRA-LOW-NOISE, LOW-IQ, Product overview: TPS7A2027PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A2027PDQNR can be used for catalog matching and distributor lookup.

300-MA, ULTRA-LOW-NOISE, LOW-IQ, Product overview: TPS7A2027PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A2027PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A2027PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A2027PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A2027PDQNR
300-MA, ULTRA-LOW-NOISE, LOW-IQ

300-MA, ULTRA-LOW-NOISE, LOW-IQ

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A2027PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A2027PDQNR
PMIC - Voltage Regulators - Linear TPS7A2027PDQNR
300-MA, ULTRA-LOW-NOISE, LOW-IQ,

300-MA, ULTRA-LOW-NOISE, LOW-IQ,

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS7A2027PDQNRCT-ND 1244782-TPS7A2027PDQNR 776-TPS7A2027PDQNR TPS7A2027PDQNR TPS7A2027PDQNR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data