50-MA, 65-V, LOW-IQ, LDO LINEAR Product overview: TPS7A4433DGQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4433DGQR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
50-MA, 65-V, LOW-IQ, LDO LINEAR
50-MA, 65-V, LOW-IQ, LDO LINEAR
50-MA, 65-V, LOW-IQ, LDO LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A4433DGQR | 296-TPS7A4433DGQRTR-ND | TPS7A4433DGQR | TPS7A4433DGQR | TPS7A4433DGQR |
| Product Name | Low-Power LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| VIN | 65 volts | 65 volts | 65 volts |