Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B8433QDCYRQ1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7B8433QDCYRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7B8433QDCYRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7B8433QDCYRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7B8433QDCYRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7B8433QDCYRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7B8433QDCYRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7B8433QDCYRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7B8433QDCYRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7B8433QDCYRQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 970440-TPS7B8433QDCYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
970440-TPS7B8433QDCYRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 970440-TPS7B8433QDCYRQ1
Win Source Part Number: 970440-TPS7B8433QDCY RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 35 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-4 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 25 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS7B8433QDCYRQ1 TR,296-TPS7B8433QDCY RQ1DKR,296-TPS7B8433 QDCYRQ1CT Base Product Number: TPS7B8433 Voltage Dropout (Max): 0.255V @ 150mA

Win Source Part Number: 970440-TPS7B8433QDCYRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 35 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7B8433QDCYRQ1TR,296-TPS7B8433QDCYRQ1DKR,296-TPS7B8433QDCYRQ1CT
Base Product Number: TPS7B8433
Voltage Dropout (Max): 0.255V @ 150mA

Buy Now Datasheet
Singapore, Singapore
150mA 40V 3.3V LDO Voltage Regulator IC
776-TPS7B8433QDCYRQ1
150mA 40V 3.3V LDO Voltage Regulator IC 776-TPS7B8433QDCYRQ1
150mA LDO Regulator, 40V In, 3.3V Fixed Out, Low Dropout Product overview: TPS7B8433QDCYRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 40V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 40V, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8433QDCYRQ1 can be used for catalog matching and distributor lookup.

150mA LDO Regulator, 40V In, 3.3V Fixed Out, Low Dropout Product overview: TPS7B8433QDCYRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 40V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 40V, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8433QDCYRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7B8433QDCYRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7B8433QDCYRQ1
PMIC - Voltage Regulators - Linear TPS7B8433QDCYRQ1
IC REG LIN 3.3V 150MA SOT223-4

IC REG LIN 3.3V 150MA SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7B8433QDCYRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7B8433QDCYRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B8433QDCYRQ1
IC REG LIN 3.3V 150MA SOT223-4

IC REG LIN 3.3V 150MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7B8433QDCYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7B8433QDCYRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7B8433QDCYRQ1
IC REG LIN 3.3V 150MA SOT223-4

IC REG LIN 3.3V 150MA SOT223-4

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7B8433QDCYRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7B8433QDCYRQ1
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7B8433QDCYRQ1
70dB@(1kHz) 150mA null 3.3V Positive electrode 40V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

70dB@(1kHz) 150mA null 3.3V Positive electrode 40V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS7B8433QDCYRQ1CT-ND 970440-TPS7B8433QDCYRQ1 776-TPS7B8433QDCYRQ1 TPS7B8433QDCYRQ1 TPS7B8433QDCYRQ1 TPS7B8433QDCYRQ1 TPS7B8433QDCYRQ1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 150mA 40V 3.3V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Standard Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; Tape & Reel Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data