IC REG LINEAR 0.8V 300MA 6-DSBGA
IC REG LINEAR 0.8V 300MA 6-DSBGA
300-MA, LOW INPUT AND OUTPUT VOL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A1308PYCKRTR-ND | TPS7A1308PYCKR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-XFBGA, DSBGA | |
| Special Features | Input Overcurrent Protection |