The TPS7A7200RGTT is a low-dropout (LDO) voltage regulator designed to provide a single output of up to 2A with a very low dropout voltage of 180 mV at full load. It operates with an input voltage range of 1.5 V to 6.5 V and offers a configurable output voltage range from 0.9 V to 3.5 V, as well as an adjustable output voltage up to 5 V. This regulator features excellent load and line transient response, making it suitable for applications that require stable voltage under varying conditions. It is stable with ceramic output capacitors and provides 1.5% accuracy across line, load, and temperature variations. Additional features include a programmable soft-start function to minimize inrush current and a power-good output signal for monitoring the output voltage status. The device is available in a compact 3-mm vó 3-mm, 16-pin VQFN package, making it suitable for space-constrained designs. Applications include wireless infrastructure, RF components, set-top boxes, PCs, printers, and audio/visual equipment.
2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125
2A LDO, 1.5V-6.5V In, 5V Out, 180mV Dropout, QFN Product overview: TPS7A7200RGTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.5V, 6.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.5V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7200RGTT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1113564-TPS7A7200RGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good, Soft Start
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.47V @ 2A
Operating Supply Current: 4mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 2A 16VQFN
IC REG LIN POS ADJ 2A 16VQFN
IC REG LIN POS ADJ 2A 16VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A7200RGTT | 776-TPS7A7200RGTT | 296-35673-6-ND | 1113564-TPS7A7200RGTT | TPS7A7200RGTT | TPS7A7200RGTT | TPS7A7200RGTT |
| Product Name | TPS7A7200 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator | 2A 1.5V 6.5V QFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A7200RGTT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Programmable Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||
| Package Type | Other; QFN,VQFN | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.9000 to 5 volts | 5 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |