Texas Instruments TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator TPS7A4901DGNT

Description
Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator - TPS7A4901DGNT - Texas Instruments
Dallas, TX, United States
TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator
TPS7A4901DGNT
TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator TPS7A4901DGNT
Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - 7968433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7968433P
Voltage Regulators 7968433P
Adj. Pos V-Regulator 1.2-33V 0.15A MSOP8

Adj. Pos V-Regulator 1.2-33V 0.15A MSOP8

Supplier's Site
Voltage Regulators - 9222417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9222417
Voltage Regulators 9222417
Adj. Pos V-Regulator 1.2-33V 0.15A MSOP8

Adj. Pos V-Regulator 1.2-33V 0.15A MSOP8

Supplier's Site
Voltage Regulators - 7968433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7968433
Voltage Regulators 7968433
Adj. Pos V-Regulator 1.2-33V 0.15A MSOP8

Adj. Pos V-Regulator 1.2-33V 0.15A MSOP8

Supplier's Site
Singapore, Singapore
150mA 36V 33V LDO Voltage Regulator IC
776-TPS7A4901DGNT
150mA 36V 33V LDO Voltage Regulator IC 776-TPS7A4901DGNT
150mA LDO, 36V In, 1.2-33V Adj Out, Low Noise, High PSRR Product overview: TPS7A4901DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 36V, 33V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 36V, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4901DGNT can be used for catalog matching and distributor lookup.

150mA LDO, 36V In, 1.2-33V Adj Out, Low Noise, High PSRR Product overview: TPS7A4901DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 36V, 33V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 36V, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4901DGNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27769-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27769-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27769-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27769-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27769-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27769-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27769-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27769-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27769-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4901DGNT - 081801-TPS7A4901DGNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4901DGNT
081801-TPS7A4901DGNT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4901DGNT 081801-TPS7A4901DGNT
Manufacturer: Texas Instruments Win Source Part Number: 081801-TPS7A4901DGNT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.333V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Family Name: TPS7A49 Output Voltage: 1.194 V to 33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 1.194V Dropout Voltage-Max: 0.45V @ 1A Operating Supply Current: 100μA to 800μA PSRR: 78dB (1kHz) Maximum Output Voltage: 33V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): LT3060ETS8#PBF; LT3060ETS8; LT3060ITS8; LT3062HDCB#PBF; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Consumer Electronics, Defence, Military & Aerospace, Industrial, Power Management, Sensing & Instrumentation, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 081801-TPS7A4901DGNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.333V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Family Name: TPS7A49
Output Voltage: 1.194 V to 33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.194V
Dropout Voltage-Max: 0.45V @ 1A
Operating Supply Current: 100μA to 800μA
PSRR: 78dB (1kHz)
Maximum Output Voltage: 33V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LT3060ETS8#PBF; LT3060ETS8; LT3060ITS8; LT3062HDCB#PBF;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Consumer Electronics, Defence, Military & Aerospace, Industrial, Power Management, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4901DGNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4901DGNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4901DGNT
IC REG LIN POS ADJ 150MA 8HVSSOP

IC REG LIN POS ADJ 150MA 8HVSSOP

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A4901DGNT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A4901DGNT
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A4901DGNT
78dB@(1kHz) 150mA Adjustable 1.194V~33V Positive electrode 35V MSOP-8-EP Linear Voltage Regulators (LDO) ROHS

78dB@(1kHz) 150mA Adjustable 1.194V~33V Positive electrode 35V MSOP-8-EP Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4901DGNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4901DGNT
PMIC - Voltage Regulators - Linear TPS7A4901DGNT
IC REG LIN POS ADJ 150MA 8HVSSOP

IC REG LIN POS ADJ 150MA 8HVSSOP

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4901DGNT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4901DGNT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4901DGNT
IC REG LIN POS ADJ 150MA 8HVSSOP

IC REG LIN POS ADJ 150MA 8HVSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4901DGNT
LDO Voltage Regulators TPS7A4901DGNT
LDO Voltage Regulators Vin 3-36V,150mA,High PSRR, LDO Reg

LDO Voltage Regulators Vin 3-36V,150mA,High PSRR, LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4901DGNT 7968433P 9222417 776-TPS7A4901DGNT 296-27769-2-ND 081801-TPS7A4901DGNT TPS7A4901DGNT TPS7A4901DGNT TPS7A4901DGNT TPS7A4901DGNT TPS7A4901DGNT
Product Name TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator Voltage Regulators Voltage Regulators 150mA 36V 33V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A4901DGNT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; MSOP-PowerPAD,SON Other; MSOP Other; Msop Other; MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 8-MSOP-PowerPad Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 33 volts 33 volts 1.19 to 33 volts 1.19 volts 1.19 volts 1.19 to 33 volts 1.19 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24725ARGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27510DRZR-G2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details