Texas Instruments Power Supplies - Board Mount TPS82673SIPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213460-TPS82673SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 1.26V Efficiency: 90% Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213460-TPS82673SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 1.26V Efficiency: 90% Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 213460-TPS82673SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
213460-TPS82673SIPR
Power Supplies - Board Mount 213460-TPS82673SIPR
Manufacturer: Texas Instruments Win Source Part Number: 213460-TPS82673SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 1.26V Efficiency: 90% Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 213460-TPS82673SIPR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MicroSip?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-BGA
Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.8V
Voltage - Output 1: 1.26V
Efficiency: 90%
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 213460-TPS82673SIPR
Product Name Power Supplies - Board Mount
Package Type Other; 8-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
VQFN Voltage Regulator IC - 750-ASP1107-AK62T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details