Texas Instruments TPS7A1633-Q1 Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good TPS7A1633QDGNRQ1

Description
Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD
Request a Quote Datasheet
Description
Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A1633-Q1 Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good - TPS7A1633QDGNRQ1 - Texas Instruments
Dallas, TX, United States
TPS7A1633-Q1 Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good
TPS7A1633QDGNRQ1
TPS7A1633-Q1 Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good TPS7A1633QDGNRQ1
Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD

Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power Voltage Regulator IC
776-TPS7A1633QDGNRQ1
Automotive Low-Power Voltage Regulator IC 776-TPS7A1633QDGNRQ1
Automotive 100-mA, 60-V, ultra-low-IQ, low-dropout voltage regulator with power good and enable 8-HVSSOP -40 to 125 Product overview: TPS7A1633QDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1633QDGNRQ1 can be used for catalog matching and distributor lookup.

Automotive 100-mA, 60-V, ultra-low-IQ, low-dropout voltage regulator with power good and enable 8-HVSSOP -40 to 125 Product overview: TPS7A1633QDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1633QDGNRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36853-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36853-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36853-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36853-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36853-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36853-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36853-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36853-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36853-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633QDGNRQ1 - 1113520-TPS7A1633QDGNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633QDGNRQ1
1113520-TPS7A1633QDGNRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633QDGNRQ1 1113520-TPS7A1633QDGNRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1113520-TPS7A1633QDG NRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 15μA PSRR: 50dB (100Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1113520-TPS7A1633QDGNRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 15μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A1633QDGNRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A1633QDGNRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A1633QDGNRQ1
IC REG LIN 3.3V 100MA 8MSOP PWR

IC REG LIN 3.3V 100MA 8MSOP PWR

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A1633QDGNRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A1633QDGNRQ1
PMIC - Voltage Regulators - Linear TPS7A1633QDGNRQ1
IC REG LIN 3.3V 100MA 8MSOP PWR

IC REG LIN 3.3V 100MA 8MSOP PWR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A1633QDGNRQ1
LDO Voltage Regulators TPS7A1633QDGNRQ1
LDO Voltage Regulators AC 60V,5uA IQ LDO 100mA Linear Reg

LDO Voltage Regulators AC 60V,5uA IQ LDO 100mA Linear Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A1633QDGNRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A1633QDGNRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A1633QDGNRQ1
IC REG LIN 3.3V 100MA 8MSOP PWR

IC REG LIN 3.3V 100MA 8MSOP PWR

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A1633QDGNRQ1 776-TPS7A1633QDGNRQ1 296-36853-1-ND 1113520-TPS7A1633QDGNRQ1 TPS7A1633QDGNRQ1 TPS7A1633QDGNRQ1 TPS7A1633QDGNRQ1 TPS7A1633QDGNRQ1
Product Name TPS7A1633-Q1 Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good Automotive Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633QDGNRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed Fixed; Fixed Fixed
Package Type Other; MSOP-PowerPAD Other; MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; 8-MSOP-PowerPad Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24025DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details