Texas Instruments TPS7A7200 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator TPS7A7200RGTR

Description
2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125
Request a Quote Datasheet
Description
2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A7200 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator - TPS7A7200RGTR - Texas Instruments
Dallas, TX, United States
TPS7A7200 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator
TPS7A7200RGTR
TPS7A7200 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator TPS7A7200RGTR
2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125

2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A7200RGTR - 1113563-TPS7A7200RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A7200RGTR
1113563-TPS7A7200RGTR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A7200RGTR 1113563-TPS7A7200RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1113563-TPS7A7200RGT R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good, Soft Start Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 0.9V Dropout Voltage-Max: 0.47V @ 2A Operating Supply Current: 4mA Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1113563-TPS7A7200RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good, Soft Start
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.47V @ 2A
Operating Supply Current: 4mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2A 1.5V 6.5V QFN LDO Voltage Regulator IC
776-TPS7A7200RGTR
2A 1.5V 6.5V QFN LDO Voltage Regulator IC 776-TPS7A7200RGTR
2A LDO, 1.5V-6.5V In, 5V Out, Power Good, Enable, QFN Product overview: TPS7A7200RGTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.5V, 6.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.5V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7200RGTR can be used for catalog matching and distributor lookup.

2A LDO, 1.5V-6.5V In, 5V Out, Power Good, Enable, QFN Product overview: TPS7A7200RGTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.5V, 6.5V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.5V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7200RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40979-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40979-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40979-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40979-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40979-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40979-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40979-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40979-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40979-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 16-VQFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A7200RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A7200RGTR
PMIC - Voltage Regulators - Linear TPS7A7200RGTR
IC REG LIN POS ADJ 2A 16VQFN

IC REG LIN POS ADJ 2A 16VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A7200RGTR
LDO Voltage Regulators TPS7A7200RGTR
LDO Voltage Regulators 2A Sgl Output Lo Input LDO Linear Reg

LDO Voltage Regulators 2A Sgl Output Lo Input LDO Linear Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A7200RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A7200RGTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A7200RGTR
IC REG LIN POS ADJ 2A 16VQFN

IC REG LIN POS ADJ 2A 16VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A7200RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A7200RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A7200RGTR
IC REG LIN POS ADJ 2A 16VQFN

IC REG LIN POS ADJ 2A 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A7200RGTR 1113563-TPS7A7200RGTR 776-TPS7A7200RGTR 296-40979-2-ND TPS7A7200RGTR TPS7A7200RGTR TPS7A7200RGTR TPS7A7200RGTR
Product Name TPS7A7200 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A7200RGTR 2A 1.5V 6.5V QFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Programmable Output Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Fixed; Adjustable / Variable Adjustable (Fixed)
Package Type Other; QFN,VQFN Other; 16-QFN (3x3) Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable, Power Good, Soft Start Input Overcurrent Protection Enable, Power Good, Soft Start
Output Voltage 0.9000 to 5 volts 0.9000 volts 5 volts 0.9000 to 5 volts 0.9000 volts 0.9000 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722901QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details