Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (3.5x3.5)
IC POWER
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A8301ARGRRTR-ND | TPS7A8301ARGRR | TPS7A8301ARGRR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start |