?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
200mA Neg Adj LDO, -3V to -20V In, -1.18V to -18V Out, 50uA IQ Product overview: TPS7A3401DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -3V, -20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -3V, -20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3401DGNT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
IC REG LIN NEG ADJ 200MA 8HVSSOP
LDO Voltage Regulators -20V,-200mA,Lo-Noise
IC REG LIN NEG ADJ 200MA 8HVSSOP
IC REG LIN NEG ADJ 200MA 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A3401DGNT | 776-TPS7A3401DGNT | 296-29296-2-ND | TPS7A3401DGNT | TPS7A3401DGNT | TPS7A3401DGNT | TPS7A3401DGNT |
| Product Name | TPS7A3401 ?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator | 200mA -3V -20V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||
| Output Voltage | -18 to -1.2 volts | -18 volts | -18 to -1.18 volts | -1.18 volts | -1.18 volts |