Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
IC REG LINEAR 1.1V 300MA 5DSBGA
IC REG LINEAR 1.1V 300MA 5DSBGA
IC REG LINEAR 1.1V 300MA 5DSBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1011PYKARDKR-ND | TPS7A1011PYKAR | TPS7A1011PYKAR | TPS7A1011PYKAR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 5-XFBGA, DSBGA | Other; 5-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Enable |