Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DSBGA
IC REG LINEAR 2.8V 500MA 5DSBGA
IC REG LINEAR 2.8V 500MA 5DSBGA
LDO Voltage Regulators 500-mA low-IQ ultra-low-dropout (LDO) (130 mV at 500 mA) linear regulator 5-DSBGA -40 to 125
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1128PYKARTR-ND | TPS7A1128PYKAR | TPS7A1128PYKAR | TPS7A1128PYKAR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 5-XFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection | Enable |