Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
IC REG LINEAR 3V 300MA 5DSBGA
IC REG LINEAR 3V 300MA 5DSBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-52126-2-ND | TPS7A1030PYKAR | TPS7A1030PYKAR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 5-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Enable |