2A, Low-Dropout Voltage Regulator for High Speed Communication Systems 20-VQFN -40 to 125
2A LDO, 1.1-6.5V In, 4V Adj Out, 2.8mA Quiescent, VQFN Product overview: TPS7A8300RGWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 6.5V, 4V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 6.5V, 4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8300RGWR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Manufacturer: Texas Instruments
Win Source Part Number: 111185-TPS7A8300RGWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable/Programma
Control Features: Enable, Power Good, Soft Start
Output Current: 2A
Family Name: IRU1050
Output Voltage: Adjustable/Programma
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.2V @ 12A
Operating Supply Current: 4mA to 5mA
PSRR: 40dB (1MHz)
Maximum Output Voltage: 3.95V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LT1585CM PBF; LT1585CM#TR; LT1585CM; LT1587CM#TR; MAX15102EWL+T; TPS7A8300RGWT; TPS7A8300RGWR; TPS7A8300RGRT;
Introduction Date: January 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 2A 20VQFN
LDO Voltage Regulators 2A LDO VTG Reg
IC REG LINEAR POS ADJ 2A 20VQFN
IC REG LINEAR POS ADJ 2A 20VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A8300RGWR | 776-TPS7A8300RGWR | 296-40982-2-ND | 111185-TPS7A8300RGWR | TPS7A8300RGWR | TPS7A8300RGWR | TPS7A8300RGWR | TPS7A8300RGWR |
| Product Name | TPS7A8300 2A, Low-Dropout Voltage Regulator for High Speed Communication Systems | 2A 6.5V 4V VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300RGWR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Programmable Output | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable/Programmable | Adjustable/Programmable | |||
| Package Type | Other; VQFN | Other; VQFN | Other; 20-VQFN Exposed Pad | Other; 20-VQFN (5x5) | Other; 20-VQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | ||||
| Output Voltage | 0.8000 to 4 volts | 4 volts | 0.8000 to 5 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |