Texas Instruments TPS7A4001-DIE Very High Voltage Linear Regulator TPS7A4001TDA2

Description
Very High Voltage Linear Regulator 0-
Request a Quote Datasheet
Description
Very High Voltage Linear Regulator 0-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS7A4001-DIE Very High Voltage Linear Regulator
TPS7A4001TDA2
TPS7A4001-DIE Very High Voltage Linear Regulator TPS7A4001TDA2
Very High Voltage Linear Regulator 0-

Very High Voltage Linear Regulator 0-

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TPS7A4001TDA2
Voltage Regulator IC 776-TPS7A4001TDA2
Very High Voltage Linear Regulator 0- -40 to 125 Product overview: TPS7A4001TDA2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4001TDA2 can be used for catalog matching and distributor lookup.

Very High Voltage Linear Regulator 0- -40 to 125 Product overview: TPS7A4001TDA2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4001TDA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001TDA2 - 798238-TPS7A4001TDA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001TDA2
798238-TPS7A4001TDA2
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001TDA2 798238-TPS7A4001TDA2
Manufacturer: Texas Instruments Win Source Part Number: 798238-TPS7A4001TDA2 Packaging: Tube Package: Die Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 50mA Family Name: TPS7A4001 Output Voltage: 1.175V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA PSRR: 65dB (100Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: Die Output Voltage MAX: 90V Voltage Input MAX: 100V Voltage Dropout (Maximum): 1.3V @ 50mA Introduction Date: February 27, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798238-TPS7A4001TDA2
Packaging: Tube
Package: Die
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 50mA
Family Name: TPS7A4001
Output Voltage: 1.175V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: Die
Output Voltage MAX: 90V
Voltage Input MAX: 100V
Voltage Dropout (Maximum): 1.3V @ 50mA
Introduction Date: February 27, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4001TDA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4001TDA2
IC REG LINEAR POS ADJ 50MA DIE

IC REG LINEAR POS ADJ 50MA DIE

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A4001TDA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4001TDA2
PMIC - Voltage Regulators - Linear TPS7A4001TDA2
IC REG LINEAR POS ADJ 50MA DIE

IC REG LINEAR POS ADJ 50MA DIE

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4001TDA2 776-TPS7A4001TDA2 798238-TPS7A4001TDA2 TPS7A4001TDA2 TPS7A4001TDA2
Product Name TPS7A4001-DIE Very High Voltage Linear Regulator Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001TDA2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 90 volts 90 volts 1.18 volts 1.18 volts
Dropout Voltage 0.2900 volts 0.7800 volts 1.3 volts
Package Type Other; DIE Other; Die
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details