Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 125
1.5A LDO, 20V, 1% Acc, SOT-223, Rev Curr Prot Product overview: TPS7A4501DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4501DCQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034880-TPS7A4501DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.21 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.21V
Dropout Voltage-Max: 0.45V @ 1.5A
Operating Supply Current: 1.5mA to 90mA
PSRR: 68dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6
IC REG LIN POS ADJ 1.5A SOT223-6
LDO Voltage Regulators Sgl Out 1.5A Low Noise Fast Tran Resp
68dB@(120Hz) 1.5A Adjustable 1.21V~20V Positive electrode 20V SOT-223-6 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 1.5A SOT223-6
IC REG LIN POS ADJ 1.5A SOT223-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A4501DCQR | 776-TPS7A4501DCQR | 034880-TPS7A4501DCQR | 296-37000-2-ND | TPS7A4501DCQR | TPS7A4501DCQR | TPS7A4501DCQR | TPS7A4501DCQR | TPS7A4501DCQR |
| Product Name | TPS7A4501 Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response | 1.5A 20V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501DCQR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.21 to 20 volts | 20 volts | 1.21 volts | 1.21 to 20 volts | 1.21 volts | 1.21 to 20 volts | 1.21 volts |