Very Low Dropout Regulator With SoftStart and Powergood 16-CFP -55 to 210
IC REG LIN POS ADJ 500MA 16CFP
IC REG LIN POS ADJ 500MA 16CFP
LDO Voltage Regulators LDO Reg w/ SoftStart & Powergood
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7H1201SHKS | TPS7H1201SHKS | TPS7H1201SHKS | TPS7H1201SHKS |
| Product Name | TPS7H1201-HT Very Low Dropout Regulator With SoftStart and Powergood | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; CFP,XCEPT | Other; 16-CFlatPack | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | |||
| Output Voltage | 1.2 to 6.8 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |