Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DSBGA
500-MA, LOW-VIN (0.75-V), ULTRA
500-MA, LOW-VIN (0.75-V), ULTRA-
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A1119PYKARTR-ND | TPS7A1119PYKAR | TPS7A1119PYKAR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 5-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Enable |