Texas Instruments Power Supplies - Board Mount TPS82693SIPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 143822-TPS82693SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 2.85V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143822-TPS82693SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 2.85V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 143822-TPS82693SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
143822-TPS82693SIPR
Power Supplies - Board Mount 143822-TPS82693SIPR
Manufacturer: Texas Instruments Win Source Part Number: 143822-TPS82693SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 2.85V Efficiency: 95% Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143822-TPS82693SIPR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MicroSip?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 8-BGA
Size / Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.8V
Voltage - Output 1: 2.85V
Efficiency: 95%
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 143822-TPS82693SIPR
Product Name Power Supplies - Board Mount
Package Type Other; 8-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904489 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details