IC REG LIN 5V 500MA 8-SO PWRPAD
PROTOTYPE
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7B8650BQDDARQ1-ND | TPS7B8650BQDDARQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | |
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) |