Texas Instruments TPS7A4501 Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response TPS7A4501DCQT

Description
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4501 Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response - TPS7A4501DCQT - Texas Instruments
Dallas, TX, United States
TPS7A4501 Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response
TPS7A4501DCQT
TPS7A4501 Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response TPS7A4501DCQT
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 125

Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
20V 1.5A LDO Voltage Regulator IC
776-TPS7A4501DCQT
20V 1.5A LDO Voltage Regulator IC 776-TPS7A4501DCQT
Adj Pos LDO 1.21-20V 1.5A SOT-223 SM Product overview: TPS7A4501DCQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 20V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4501DCQT can be used for catalog matching and distributor lookup.

Adj Pos LDO 1.21-20V 1.5A SOT-223 SM Product overview: TPS7A4501DCQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 20V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4501DCQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32586-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32586-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32586-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32586-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32586-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32586-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32586-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32586-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32586-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - 8175474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8175474
Voltage Regulators 8175474
Low-Noise Fast 1.5A Adjust. LDO SOT223-6

Low-Noise Fast 1.5A Adjust. LDO SOT223-6

Supplier's Site
Voltage Regulators - 8175474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8175474P
Voltage Regulators 8175474P
Low-Noise Fast 1.5A Adjust. LDO SOT223-6

Low-Noise Fast 1.5A Adjust. LDO SOT223-6

Supplier's Site
Voltage Regulators - 1219407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1219407
Voltage Regulators 1219407
Low-Noise Fast 1.5A Adjust. LDO SOT223-6

Low-Noise Fast 1.5A Adjust. LDO SOT223-6

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501DCQT - 712706-TPS7A4501DCQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501DCQT
712706-TPS7A4501DCQT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501DCQT 712706-TPS7A4501DCQT
Manufacturer: Texas Instruments Win Source Part Number: 712706-TPS7A4501DCQT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: TPS7A4501 Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 90mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 1.5A Alternative Parts (Cross-Reference): OM7764ASM; OM7764ASMP; 5962-0323801MXA; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 712706-TPS7A4501DCQT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TPS7A4501
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 90mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 1.5A
Alternative Parts (Cross-Reference): OM7764ASM; OM7764ASMP; 5962-0323801MXA;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4501DCQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4501DCQT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4501DCQT
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4501DCQT
LDO Voltage Regulators TPS7A4501DCQT
LDO Voltage Regulators Sgl Out 1.5A Low Noise Fast Tran Resp

LDO Voltage Regulators Sgl Out 1.5A Low Noise Fast Tran Resp

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4501DCQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4501DCQT
PMIC - Voltage Regulators - Linear TPS7A4501DCQT
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A4501DCQT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A4501DCQT
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A4501DCQT
68dB@(120Hz) 1.5A Adjustable 1.21V~20V Positive electrode 20V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

68dB@(120Hz) 1.5A Adjustable 1.21V~20V Positive electrode 20V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4501DCQT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4501DCQT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4501DCQT
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4501DCQT 776-TPS7A4501DCQT 296-32586-6-ND 8175474 8175474P 712706-TPS7A4501DCQT TPS7A4501DCQT TPS7A4501DCQT TPS7A4501DCQT TPS7A4501DCQT TPS7A4501DCQT
Product Name TPS7A4501 Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 20V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501DCQT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223 Other; SOT-223-6 Other; Sot-223 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.21 to 20 volts 1.21 to 20 volts 1.21 to 20 volts 1.21 volts 1.21 volts 1.21 to 20 volts 1.21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24025DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24032ARHLT - 011891-BQ24032ARHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Special Features Reverse Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers