1-A, ULTRA-LOW NOISE, ULTRA-HIGH Product overview: TPS7A9401DSCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A9401DSCR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 10WSON
IC REG LINEAR POS ADJ 1A 10WSON
IC REG LINEAR POS ADJ 1A 10WSON
Win Source Part Number: 1244798-TPS7A9401DSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 51 mA
Control Features: Current Limit, Enable, Power Good, Soft Start
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 5.7V
Voltage - Output (Min/Fixed): 0V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 51dB (1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 22 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A9401DSCRDKR
Voltage Dropout (Max): 0.24V @ 1A
1-A, ULTRA-LOW NOISE, ULTRA-HIGH
1-A, ULTRA-LOW NOISE, ULTRA-HIGH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS7A9401DSCR | 296-TPS7A9401DSCRDKR-ND | 1244798-TPS7A9401DSCR | TPS7A9401DSCR | TPS7A9401DSCR |
| Product Name | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel (TR) | Other; 10-WFDFN Exposed Pad | Other; Tape & Reel | Other; 10-WFDFN Exposed Pad | |
| Output Voltage | 0.0 volts | 0.0 to 5.5 volts | 0.0 volts | 0.0 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 0.1500 volts | 0.2400 volts | 0.2400 volts | 0.2400 volts |