Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TPS7B8250QDRVRQ1

Description
Win Source Part Number: 970439-TPS7B8250QDRV RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V, 5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 3.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53595-1,296-5359 5-2,296-53595-6 Base Product Number: TPS7B8250 Voltage Dropout (Max): 1.35V @ 300mA, 1.17V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 970439-TPS7B8250QDRV RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V, 5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 3.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53595-1,296-5359 5-2,296-53595-6 Base Product Number: TPS7B8250 Voltage Dropout (Max): 1.35V @ 300mA, 1.17V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 970439-TPS7B8250QDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
970439-TPS7B8250QDRVRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 970439-TPS7B8250QDRVRQ1
Win Source Part Number: 970439-TPS7B8250QDRV RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V, 5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 3.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53595-1,296-5359 5-2,296-53595-6 Base Product Number: TPS7B8250 Voltage Dropout (Max): 1.35V @ 300mA, 1.17V @ 300mA

Win Source Part Number: 970439-TPS7B8250QDRVRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V, 5V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 3.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53595-1,296-53595-2,296-53595-6
Base Product Number: TPS7B8250
Voltage Dropout (Max): 1.35V @ 300mA, 1.17V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power Voltage Regulator IC
776-TPS7B8250QDRVRQ1
Automotive Low-Power Voltage Regulator IC 776-TPS7B8250QDRVRQ1
Automotive 300-mA, off-battery (40-V), ultra-low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 150 Product overview: TPS7B8250QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8250QDRVRQ1 can be used for catalog matching and distributor lookup.

Automotive 300-mA, off-battery (40-V), ultra-low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 150 Product overview: TPS7B8250QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8250QDRVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53595-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53595-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53595-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53595-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53595-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53595-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53595-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53595-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53595-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7B8250QDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7B8250QDRVRQ1
PMIC - Voltage Regulators - Linear TPS7B8250QDRVRQ1
IC REG LIN 3.3V/5V 300MA 6WSON

IC REG LIN 3.3V/5V 300MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7B8250QDRVRQ1
LDO Voltage Regulators TPS7B8250QDRVRQ1
LDO Voltage Regulators Automotive 300-mA high-voltage ultra-low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 150

LDO Voltage Regulators Automotive 300-mA high-voltage ultra-low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 150

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7B8250QDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7B8250QDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7B8250QDRVRQ1
IC REG LIN 3.3V/5V 300MA 6WSON

IC REG LIN 3.3V/5V 300MA 6WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7B8250QDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7B8250QDRVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B8250QDRVRQ1
IC REG LIN 3.3V/5V 300MA 6WSON

IC REG LIN 3.3V/5V 300MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 970439-TPS7B8250QDRVRQ1 776-TPS7B8250QDRVRQ1 296-53595-1-ND TPS7B8250QDRVRQ1 TPS7B8250QDRVRQ1 TPS7B8250QDRVRQ1 TPS7B8250QDRVRQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Automotive Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data