3-A, low-VIN, low-noise, ultra-low-dropout voltage regulator with power good with high-accuracy 20-VQFN -40 to 125 Product overview: TPS7A8400RGRT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8400RGRT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113572-TPS7A8400RGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable/Programma
Control Features: Enable, Power Good, Soft Start
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.34V @ 3A
Operating Supply Current: 4mA to 5.5mA
PSRR: 42dB to 25dB (10kHz to 500kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Test & Measurement
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
IC REG LINEAR POS ADJ 3A 20VQFN
IC REG LINEAR POS ADJ 3A 20VQFN
IC REG LINEAR POS ADJ 3A 20VQFN
LDO Voltage Regulators Hi Current-Low Noise
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A8400RGRT | 1113572-TPS7A8400RGRT | 296-43749-6-ND | TPS7A8400RGRT | TPS7A8400RGRT | TPS7A8400RGRT | TPS7A8400RGRT |
| Product Name | Low-Power VQFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8400RGRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Dropout Voltage | 3.40E-4 volts | 0.3400 volts | 0.3400 volts | 0.3400 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable/Programmable | Adjustable / Variable | Adjustable/Programmable | ||||
| Package Type | Other; 20-VQFN (3.5x3.5) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad |