Very Low Input, Very Low Dropout, 2-A Regulator With Enable 8-SO PowerPAD -40 to 125
2-A, adjustable ultra-low-dropout voltage regulator with enable 8-SO PowerPAD -40 to 125 Product overview: TPS7A7001DDAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7001DDAR can be used for catalog matching and distributor lookup.
LDO Regulator, TPS7A7001DDAR
LDO Regulator, TPS7A7001DDAR
LDO Regulator, TPS7A7001DDAR
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 091532-TPS7A7001DDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Family Name: TPS7A7001
Output Voltage: 0.9 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO PowerPad
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.38V @ 2A
Operating Supply Current: 3mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MIC5280YME-TR; MIC5280YME; SPX5205M5/TR;
Introduction Date: January 01, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 2A 8SO PWRPAD
LDO Voltage Regulators 2A,Sgl Out,Very Lo Inp,Adj LDO Lin Reg
IC REG LIN POS ADJ 2A 8SO PWRPAD
IC REG LIN POS ADJ 2A 8SO PWRPAD
2A Adjustable 900mV~5V Positive electrode 6.5V SOIC-8-EP Linear Voltage Regulators (LDO) ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A7001DDAR | 776-TPS7A7001DDAR | 2297143P | 296-36858-2-ND | 091532-TPS7A7001DDAR | TPS7A7001DDAR | TPS7A7001DDAR | TPS7A7001DDAR | TPS7A7001DDAR | TPS7A7001DDAR |
| Product Name | TPS7A7001 Very Low Input, Very Low Dropout, 2-A Regulator With Enable | Low-Power Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A7001DDAR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SO PowerPAD | Other; SOIC | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 0.5000 to 5 volts | 5 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 to 5 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |