Automotive 3-A, low-VIN (1.1-V), low-noise, high-accuracy, ultra-low-dropout (LDO) voltage regulator 20-VQFN -40 to 150 Product overview: TPS7A5301WQRTKRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, LDO, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, VQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A5301WQRTKRQ
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (4x4)
Win Source Part Number: 1337886-TPS7A5301WQR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 1
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5.15V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 42dB ~ 25dB (10kHz ~ 500kHz)
Protection Features: Over Temperature, Reverse Polarity
Fake Threat In the Open Market: 36 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Voltage Dropout (Max): 0.515V @ 3A
LDO Voltage Regulators Automotive 3A High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 20-VQFN -40 to 150
IC REG LINEAR POS ADJ 3A 20QFN
IC REG LINEAR POS ADJ 3A 20QFN
IC REG LINEAR POS ADJ 3A 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A5301WQRTKRQ1 | 296-52136-2-ND | 1337886-TPS7A5301WQRTKRQ1 | TPS7A5301WQRTKRQ1 | TPS7A5301WQRTKRQ1 | TPS7A5301WQRTKRQ1 | TPS7A5301WQRTKRQ1 |
| Product Name | Automotive Low-Power VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 5.15E-4 volts | 0.5150 volts | 0.5150 volts | 0.5150 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |