Texas Instruments 1.5A LDO Voltage Regulator IC TPS7A4501MUB

Description
Low-Noise Fast-Transient-Respo nse, 1.5A Low-Dropout Voltage Regulator 10-CFP -55 to 125 Product overview: TPS7A4501MUB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7A4501MUB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Noise Fast-Transient-Respo nse, 1.5A Low-Dropout Voltage Regulator 10-CFP -55 to 125 Product overview: TPS7A4501MUB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7A4501MUB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A LDO Voltage Regulator IC
699-TPS7A4501MUB
1.5A LDO Voltage Regulator IC 699-TPS7A4501MUB
Low-Noise Fast-Transient-Respo nse, 1.5A Low-Dropout Voltage Regulator 10-CFP -55 to 125 Product overview: TPS7A4501MUB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7A4501MUB can be used for catalog matching and distributor lookup.

Low-Noise Fast-Transient-Response, 1.5A Low-Dropout Voltage Regulator 10-CFP -55 to 125 Product overview: TPS7A4501MUB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7A4501MUB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501MUB - 1273668-TPS7A4501MUB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501MUB
1273668-TPS7A4501MUB
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501MUB 1273668-TPS7A4501MUB
Manufacturer: Texas Instruments Win Source Part Number: 1273668-TPS7A4501MUB Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 10-CDFF Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1.5A Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 90mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 10-CFP Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 1.5A Alternative Parts (Cross-Reference): LT1963AEFE#PBF; 5962-1222401QHA; 5962-1222401Q9A; TPS7A4501MUB; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273668-TPS7A4501MUB
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 10-CDFF
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 90mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-CFP
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 1.5A
Alternative Parts (Cross-Reference): LT1963AEFE#PBF; 5962-1222401QHA; 5962-1222401Q9A; TPS7A4501MUB;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS7A4501MUB 1273668-TPS7A4501MUB
Product Name 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7A4501MUB
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 20 volts 1.21 volts
IOUT 1.5 amps 1.5 amps
Dropout Voltage 0.3000 volts 0.4500 volts
Unlock Full Specs
to access all available technical data