Texas Instruments TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good TPS7A1633DGNT

Description
60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good - TPS7A1633DGNT - Texas Instruments
Dallas, TX, United States
TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good
TPS7A1633DGNT
TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good TPS7A1633DGNT
60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125

60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Voltage Regulators - 8175468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8175468P
Voltage Regulators 8175468P
60V 5uA 100mA 3.3V LDO Enable PG HVSSOP8

60V 5uA 100mA 3.3V LDO Enable PG HVSSOP8

Supplier's Site
Voltage Regulators - 8175468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8175468
Voltage Regulators 8175468
60V 5uA 100mA 3.3V LDO Enable PG HVSSOP8

60V 5uA 100mA 3.3V LDO Enable PG HVSSOP8

Supplier's Site
Voltage Regulators - 1219405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1219405
Voltage Regulators 1219405
60V 5uA 100mA 3.3V LDO Enable PG HVSSOP8

60V 5uA 100mA 3.3V LDO Enable PG HVSSOP8

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30259-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30259-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30259-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30259-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30259-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30259-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30259-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30259-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30259-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633DGNT - 1273661-TPS7A1633DGNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633DGNT
1273661-TPS7A1633DGNT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633DGNT 1273661-TPS7A1633DGNT
Manufacturer: Texas Instruments Win Source Part Number: 1273661-TPS7A1633DGN T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 100mA Family Name: TPS7A1633 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 15μA PSRR: 50dB (100Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Voltage Input MAX: 60V Voltage Dropout (Maximum): 0.5V @ 100mA Alternative Parts (Cross-Reference): MIC5281-3.3YMME-TR; MAX687CUA+; MAX687CUA+T; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273661-TPS7A1633DGNT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 100mA
Family Name: TPS7A1633
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15μA
PSRR: 50dB (100Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Voltage Input MAX: 60V
Voltage Dropout (Maximum): 0.5V @ 100mA
Alternative Parts (Cross-Reference): MIC5281-3.3YMME-TR; MAX687CUA+; MAX687CUA+T;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 60V LDO Voltage Regulator IC
776-TPS7A1633DGNT
3.3V 100mA 60V LDO Voltage Regulator IC 776-TPS7A1633DGNT
3.3V LDO Regulator, 100mA, 60V In, 265mV Dropout, 4uA IQ Product overview: TPS7A1633DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1633DGNT can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 60V In, 265mV Dropout, 4uA IQ Product overview: TPS7A1633DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1633DGNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A1633DGNT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A1633DGNT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A1633DGNT
IC REG LIN 3.3V 100MA 8MSOP PWR

IC REG LIN 3.3V 100MA 8MSOP PWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A1633DGNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A1633DGNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A1633DGNT
IC REG LIN 3.3V 100MA 8MSOP PWR

IC REG LIN 3.3V 100MA 8MSOP PWR

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A1633DGNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A1633DGNT
PMIC - Voltage Regulators - Linear TPS7A1633DGNT
IC REG LIN 3.3V 100MA 8MSOP PWR

IC REG LIN 3.3V 100MA 8MSOP PWR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A1633DGNT
LDO Voltage Regulators TPS7A1633DGNT
LDO Voltage Regulators 60V,5uA IQ LDO 100mA Linear Reg

LDO Voltage Regulators 60V,5uA IQ LDO 100mA Linear Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A1633DGNT 8175468P 8175468 296-30259-1-ND 1273661-TPS7A1633DGNT 776-TPS7A1633DGNT TPS7A1633DGNT TPS7A1633DGNT TPS7A1633DGNT TPS7A1633DGNT
Product Name TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A1633DGNT 3.3V 100mA 60V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed
Package Type Other; MSOP-PowerPAD,SON Other; MSOP Other; Msop Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Other; SOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data