Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A20285PDBVR

Description
Win Source Part Number: 1354076-TPS7A20285PD BVR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.85V Voltage Dropout (Max): 0.145V @ 300mA Current - Output: 300mA Current - Quiescent (Iq): 15 µA PSRR: 65dB ~ 40dB (100Hz ~ 1MHz) Control Features: Enable, Soft Start Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet
Description
Win Source Part Number: 1354076-TPS7A20285PD BVR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.85V Voltage Dropout (Max): 0.145V @ 300mA Current - Output: 300mA Current - Quiescent (Iq): 15 µA PSRR: 65dB ~ 40dB (100Hz ~ 1MHz) Control Features: Enable, Soft Start Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1354076-TPS7A20285PDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1354076-TPS7A20285PDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1354076-TPS7A20285PDBVR
Win Source Part Number: 1354076-TPS7A20285PD BVR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.85V Voltage Dropout (Max): 0.145V @ 300mA Current - Output: 300mA Current - Quiescent (Iq): 15 µA PSRR: 65dB ~ 40dB (100Hz ~ 1MHz) Control Features: Enable, Soft Start Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Win Source Part Number: 1354076-TPS7A20285PDBVR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.85V
Voltage Dropout (Max): 0.145V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 15 µA
PSRR: 65dB ~ 40dB (100Hz ~ 1MHz)
Control Features: Enable, Soft Start
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TPS7A20285PDBVR
Voltage Regulator IC 776-TPS7A20285PDBVR
IC POWER Product overview: TPS7A20285PDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A20285PDBVR can be used for catalog matching and distributor lookup.

IC POWER Product overview: TPS7A20285PDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A20285PDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A20285PDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A20285PDBVRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A20285PDBVRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A20285PDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A20285PDBVRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A20285PDBVRDKR-ND
IC REG LIN 2.85V 300MA SOT23-5

IC REG LIN 2.85V 300MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS7A20285PDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS7A20285PDBVRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS7A20285PDBVRCT-ND
IC REG LIN 2.85V 300MA SOT23-5

IC REG LIN 2.85V 300MA SOT23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A20285PDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A20285PDBVR
PMIC - Voltage Regulators - Linear TPS7A20285PDBVR
IC POWER

IC POWER

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A20285PDBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A20285PDBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A20285PDBVR
IC POWER

IC POWER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A20285PDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A20285PDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A20285PDBVR
IC POWER

IC POWER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1354076-TPS7A20285PDBVR 776-TPS7A20285PDBVR 296-TPS7A20285PDBVRTR-ND TPS7A20285PDBVR TPS7A20285PDBVR TPS7A20285PDBVR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type SOT23; Other; Tape & Reel Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable, Soft Start Input Overcurrent Protection Enable, Soft Start
Dropout Voltage 0.1450 volts 0.1450 to 0.1100 volts 0.1450 volts 0.1450 volts
Unlock Full Specs
to access all available technical data