60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-SON -40 to 125
100-mA, 60-V, ultra-low-IQ, low-dropout (LDO) voltage regulator with power good and enable 8-SON -40 to 125 Product overview: TPS7A1650DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1650DRBR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SON (3x3)
IC REG LINEAR 5V 100MA 8SON
IC REG LINEAR 5V 100MA 8SON
IC REG LINEAR 5V 100MA 8SON
LDO Voltage Regulators 60-V, 5--A IQ, 100-mA low-dropout (LDO) voltage regulator with enable and power good 8-SON -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A1650DRBR | 776-TPS7A1650DRBR | 296-40971-2-ND | TPS7A1650DRBR | TPS7A1650DRBR | TPS7A1650DRBR | TPS7A1650DRBR |
| Product Name | TPS7A1650 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good | Low-Power LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; MSOP-PowerPAD,SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Input Overcurrent Protection | Enable, Power Good | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |