Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP
IC REG LIN 3.3V 100MA 8-HVSSOP
IC REG LIN 3.3V 100MA 8-HVSSOP
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
PSRR: 50dB (100Hz)
Automotive 100-mA, off-battery (60-V), ultra-low-IQ, low-dropout voltage regulator with power good 8-HVSSOP -40 to 125 Product overview: TPS7A1633AQDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1633AQDGNRQ
LDO Voltage Regulators Automotive 60-V, 5--A IQ, 100-mA low-dropout (LDO) voltage regulator with enable and power good 8-MSOP-PowerPAD -40 to 125
IC REG LIN 3.3V 100MA 8MSOP PWR
IC REG LIN 3.3V 100MA 8MSOP PWR
IC REG LIN 3.3V 100MA 8MSOP PWR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1633AQDGNRQ1TR-ND | 776-TPS7A1633AQDGNRQ1 | TPS7A1633AQDGNRQ1 | TPS7A1633AQDGNRQ1 | TPS7A1633AQDGNRQ1 | TPS7A1633AQDGNRQ1 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | Automotive Low-Power Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; Tape & Reel (TR) Cut Tape (CT) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable, Power Good |