Automotive 1-A, low-noise, high-accuracy, dual-channel adjustable low-dropout voltage regulator 20-QFN -40 to 140 Product overview: TPS7A8801QRTJRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Dual, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8801QRTJRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 901007-TPS7A8801QRTJ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A 20-WQFN (4x4)
Package: 20-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A8801
Categories: Integrated Circuits (ICs)
Case / Package: 20-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49017-6, 296-49017-2, TPS7A8801QRTJRQ1-ND,
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-WQFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-WQFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-WQFN (4x4)
IC REG LINEAR POS ADJ 1A 20WQFN
IC REG LINEAR POS ADJ 1A 20WQFN
IC REG LINEAR POS ADJ 1A 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A8801QRTJRQ1 | 901007-TPS7A8801QRTJRQ1 | 296-49017-2-ND | TPS7A8801QRTJRQ1 | TPS7A8801QRTJRQ1 | TPS7A8801QRTJRQ1 |
| Product Name | Automotive Dual QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8801QRTJRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 2.50E-4 volts | 0.2250 volts | 0.2250 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) | ||
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 20-WQFN (4x4) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |||
| Regulator Type | Standard |